EN
  • EN
  • DE

PT6963-S-TP

Part No PT6963-S-TP
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 283205-PT6963-S-TP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT6963-S-TP CAD Model

Description

The PT6963-S-TP is a dot matrix LCD controller driver IC manufactured by Princeton Technology Corp. It is designed to control and drive LCD panels, specifically character and graphic displays. This controller offers a versatile interface for various microcontrollers and microprocessors, making it a popular choice for diverse display applications. It supports a wide range of display sizes and resolutions, providing flexibility in design.

Applications:

  • Industrial control panels
  • Instrumentation displays
  • Consumer electronics (e.g., calculators, digital clocks)
  • Medical equipment displays
  • Automotive displays
  • Point-of-sale (POS) terminals
  • Handheld devices

Features:

  • Built-in character generator ROM
  • Supports both character and graphic display modes
  • Versatile interface with microcontrollers (e.g., 8051, AVR, ARM)
  • Adjustable display brightness and contrast
  • Internal oscillator for timing control
  • Low power consumption
  • Supports various LCD driver configurations
  • RAM for display data storage

Benefits:

  • Simplified LCD interfacing for microcontrollers
  • Reduced component count due to integrated functions
  • Flexible display options for various applications
  • Improved display clarity and readability
  • Lower power consumption extends battery life in portable devices
  • Cost-effective solution for LCD control
  • Easy integration into existing systems

Additional Details:

The PT6963-S-TP features a built-in character generator, which eliminates the need for external character ROM, simplifying the design process. It offers both character and graphic display modes, allowing for the display of alphanumeric characters and custom graphics. The controller's versatile interface is compatible with a wide range of microcontrollers, making it easy to integrate into existing systems. The adjustable display brightness and contrast ensure optimal display clarity in various lighting conditions. It also includes an internal oscillator for timing control, further reducing the need for external components. The IC operates at low power consumption making it ideal for battery powered devices. Detailed specifications, including voltage requirements, temperature ranges, and timing characteristics, are available in the manufacturer's datasheet.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Lowest to $35.9055

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2185 $60.9250
120+ $1.0002 $120.0240
180+ $0.9690 $174.4200
250+ $0.9379 $234.4750
320+ $0.9067 $290.1440
430+ $0.8131 $349.6330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess