EN
  • EN
  • DE

PT6523LQ

Part No PT6523LQ
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 283149-PT6523LQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT6523LQ CAD Model

Description

The PT6523LQ is a Vacuum Fluorescent Display (VFD) controller/driver IC designed and manufactured by Princeton Technology Corp. This IC serves the purpose of interfacing with and driving VFDs, which are utilized to display alphanumeric characters and symbols in various electronic devices. The PT6523LQ simplifies the task of controlling the VFD by managing timing, data transfer, and voltage levels required for proper display operation.

Applications

  • Consumer Electronics: DVD players, audio receivers, set-top boxes.
  • Home Appliances: Microwave ovens, washing machines, climate control systems.
  • Automotive: Car audio systems, dashboard displays, climate control panels.
  • Industrial Equipment: POS terminals, instrumentation panels, medical equipment displays.

Features

  • VFD Driver: Integrated driver for direct control of VFD segments and grids.
  • Microcontroller Interface: Compatible with standard interfaces such as SPI or I2C for data communication with a microcontroller.
  • Built-in Oscillator: Internal oscillator eliminates the need for an external clock source.
  • Brightness Control: Allows adjusting the display brightness using PWM or other dimming methods.
  • RAM for Display Data: On-chip RAM stores the data to be displayed, reducing the load on the host microcontroller.
  • Key Scan Function: Integrated key scan functionality for direct keypad input without external circuitry.
  • Multiple Display Modes: Supports various display formats and configurations.
  • Low Power Consumption: Designed for efficient operation in battery-powered applications.

Benefits

  • Simplified VFD Interface: Reduces the complexity of designing VFD-based displays.
  • Reduced Component Count: Integrated features minimize the need for external components.
  • Flexible Display Control: Offers a range of options for controlling display brightness and format.
  • Improved System Performance: On-chip RAM reduces the processing overhead on the microcontroller.
  • Enhanced User Interface: Key scan function simplifies the implementation of user input.
  • Lower Power Consumption: Increases battery life in portable devices.
  • Reliable Operation: Designed for stable and dependable performance in a variety of environments.

Additional Details

The PT6523LQ typically operates on a 5V power supply. It comes in a small outline package (SOP) or similar surface-mount package for easy integration onto PCBs. Detailed specifications, including pinout diagrams, electrical characteristics, and timing diagrams, are available in the official datasheet from Princeton Technology Corp. It is essential to consult the datasheet for proper design and implementation.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess