EN
  • EN
  • DE

PT28C020P-90

Part No PT28C020P-90
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282935-PT28C020P-90
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT28C020P-90 CAD Model

Description

The PT28C020P-90 is a 256K (32K x 8) CMOS Parallel EEPROM manufactured by Princeton Technology. The 'P' likely refers to a specific package type (e.g., PDIP). This EEPROM is designed for applications requiring non-volatile storage of data with fast access times and low power consumption. The '90' in the part number signifies an access time of 90 nanoseconds.

Applications:

  • Embedded Systems: Suitable for storing firmware, configuration settings, and user data in embedded systems.
  • Industrial Control: Used in industrial control equipment for storing calibration data, program parameters, and operating instructions.
  • Consumer Electronics: Employed in consumer electronic devices like set-top boxes, gaming consoles, and smart appliances for application code and user preferences.
  • Telecommunications Equipment: Utilized in telecommunications devices for storing network configurations and device-specific data.
  • Data Logging: Used in data logging systems for recording sensor data and other relevant information.

Features:

  • High-Speed Access: Offers a fast access time of 90ns, facilitating quick data retrieval.
  • Low Power Consumption: Designed for low power operation, making it ideal for battery-powered applications.
  • Parallel Interface: Uses a parallel interface for seamless integration with microprocessors and microcontrollers.
  • 256K Capacity: Provides 256 kilobits of non-volatile memory.
  • CMOS Technology: Manufactured using CMOS technology for high performance and reliability.
  • High Endurance: Capable of a large number of erase/write cycles.

Benefits:

  • Fast Data Access: The 90ns access time ensures rapid data retrieval, enhancing overall system performance.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable devices and reducing energy costs in stationary systems.
  • Easy Integration: The parallel interface simplifies interfacing with microcontrollers and other digital devices.
  • Reliable Data Storage: The EEPROM ensures reliable non-volatile storage, preserving data even during power loss.
  • Versatile Applications: Adaptable to a wide range of applications, from embedded systems to industrial control equipment.

Additional Details:

The PT28C020P-90 typically operates on a 5V power supply and is available in a DIP or similar package. It supports byte-wide access and includes features such as chip enable and output enable for flexible memory control. Data protection features are incorporated to prevent accidental data corruption.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess