EN
  • EN
  • DE

PT2388-S

Part No PT2388-S
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Description 5-Mode Preset Equalizer IC  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282882-PT2388-S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT2388-S CAD Model

Description

The PT2388-S is an advanced audio processor integrated circuit designed by Princeton Technology Corporation (PTC). This IC is crafted to significantly enhance audio quality across a spectrum of applications, ranging from consumer electronics to sophisticated professional audio setups. It is distinguished by a robust set of features aimed at delivering exceptional audio signal processing capabilities.

Applications

  • High-End Audio Amplifiers
  • Advanced Home Theater Systems
  • Professional Audio Mixing Consoles
  • Multimedia Speaker Systems
  • Car Audio Enhancement Systems

Features

  • Multiple High-Resolution Audio Input Channels
  • Precision Volume Control
  • Advanced Tone Control (Bass, Midrange, Treble)
  • Ultra-Low Harmonic Distortion
  • Exceptional Low-Noise Performance
  • I2C Interface for External System Control
  • Broad Operating Voltage Range

Benefits

  • Unmatched Audio Clarity: Delivers superior audio clarity and detail, enhancing the listening experience for discerning audiophiles.
  • Versatile Application Range: Suitable for a diverse range of high-end audio devices and systems.
  • Simplified System Integration: The I2C interface streamlines integration with microcontrollers and other advanced system components.
  • Pristine Sound Reproduction: Ensures accurate and pure sound reproduction, maintaining the integrity of the original audio.
  • Optimized System Design: The compact design contributes to reducing the size and weight of sophisticated audio systems.
  • Customizable Audio Experience: Volume and tone controls empower users to precisely tailor the audio output to their specific preferences.

The PT2388-S is engineered to operate across a wide supply voltage range, ensuring compatibility with various power supply configurations. Its advanced I2C interface facilitates precise external control over parameters such as volume, bass, midrange, and treble, enabling a highly personalized audio experience. Furthermore, the IC’s ultra-low harmonic distortion and exceptional low-noise performance guarantee that the audio signal remains exceptionally clean and free from unwanted artifacts.

Encased in a compact package, the PT2388-S contributes to reducing the size and weight of high-end audio systems, without compromising on performance. The standardized I2C control interface simplifies integration into complex systems, making it an ideal solution for applications demanding the highest levels of audio fidelity and control.

You May Also Be Interested in

NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess