EN
  • EN
  • DE

PT2328-X

Part No PT2328-X
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Description Low On-Resistance Wideband/Video Quad 2-Channel Mux/DeMux
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282849-PT2328-X
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PT2328-X CAD Model

Description

The PT2328-X is a 4-Channel input selector with volume control, designed for audio applications. Manufactured by Princeton Technology Corp., this chip offers a solution for selecting between multiple audio sources and adjusting the volume of the selected source. The '-X' likely denotes a specific version or feature set of the PT2328.

Applications

  • Home Theater Systems
  • Car Audio Systems
  • Mixing Consoles
  • AV Receivers
  • Multi-Room Audio Systems
  • Audio Testing and Development Platforms

Features

  • 4-Channel Input Selection
  • Electronic Volume Control
  • Low Distortion
  • Low Noise
  • Minimal External Components Required
  • Simple Control Interface

Benefits

  • Provides a straightforward solution for audio source selection and volume adjustment.
  • Ensures high-quality audio signal transfer with minimal distortion and noise.
  • Reduces the bill of materials (BOM) cost due to the minimal external components required.
  • Simplifies system integration with its easy-to-use control interface.
  • Offers versatility in various audio applications because of its multiple input channels and volume control.

Additional Details

The PT2328-X typically operates within a specific voltage range. Detailed specifications, including the operating voltage, input impedance, total harmonic distortion (THD), and volume control range, can be found in the official datasheet provided by Princeton Technology Corp. This component is commonly available in a small outline package (SOP), facilitating easy soldering and integration into circuit boards. The control interface usually involves digital logic signals, allowing for seamless integration with microcontrollers or other digital control systems. Proper grounding and power supply filtering are essential for minimizing noise and ensuring stable operation. Consideration must be given to impedance matching between the audio sources and the PT2328-X to prevent signal reflections and ensure optimal signal transfer. The control protocol (e.g., I2C, SPI, or parallel interface) will be in the datasheet.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,893 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess