The PT2320 is a four-channel digital audio processor designed by Princeton Technology Corp. for applications requiring audio enhancement and control. It integrates functions such as volume control, tone control (bass and treble), and input selection, making it suitable for use in various audio systems.
Applications
- Car Audio Systems
- Home Theater Systems
- Multimedia Speakers
- DVD Players
- AV Receivers
- Portable Audio Devices
Features
- Four-Channel Processing: Enables independent control and processing of four audio channels.
- Digital Volume Control: Provides precise and adjustable volume control with a wide range.
- Bass and Treble Control: Allows users to adjust the low and high frequencies to their preference.
- Input Selection: Supports multiple audio inputs with selectable switching.
- Low Noise and Distortion: Ensures high-quality audio performance with minimal artifacts.
- I2C Control Interface: Facilitates easy integration with microcontrollers and digital control systems.
Benefits
- Enhanced Audio Experience: Allows users to customize the audio output to their liking with bass and treble controls.
- Simplified System Design: Integrates multiple audio processing functions into a single chip, reducing component count and board space.
- Precise Volume Control: Offers fine-grained adjustment for optimal audio levels.
- High-Quality Audio Reproduction: Minimizes noise and distortion for clear and accurate sound.
- Easy Integration: The I2C interface allows for seamless connection to control systems.
Additional Details
The PT2320 typically operates on a single 5V power supply. It utilizes an I2C interface for control, allowing a microcontroller to configure the volume, bass, and treble levels, as well as select the desired input source. The volume control range is typically from 0dB to -79dB in 1dB steps. The bass and treble controls usually offer a boost and cut range of ±12dB. The I2C address is often configurable using external resistors. This allows multiple PT2320s to be used in the same system. The chip is generally available in a small outline package (SOP), facilitating easy soldering and board assembly. Decoupling capacitors are essential for stable operation and noise reduction. The datasheet from Princeton Technology Corp. will provide precise information on the I2C communication protocol, register map, and recommended external component values.