EN
  • EN
  • DE

PT2262-IRS

Part No PT2262-IRS
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Description Remote Control Encoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282762-PT2262-IRS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT2262-IRS CAD Model

Description

The PT2262-IRS is a remote control encoder typically used in conjunction with a decoder such as the PT2272. It encodes data for transmission, often via infrared (IR) or radio frequency (RF), in remote control applications. This allows for wireless control of devices.

Applications

  • Remote controls for televisions, DVD players, and other home entertainment systems.
  • Wireless security systems.
  • Garage door openers.
  • Remote controlled toys.
  • Industrial control systems.

Features

  • CMOS Technology: Low power consumption and high noise immunity.
  • Address and Data Pins: Configurable pins for address and data transmission.
  • Built-in Oscillator: No external clock required.
  • Multiple Address Options: Prevents interference between devices.
  • Low Standby Current: Extends battery life.

Benefits

  • Extended Battery Life: Low power consumption maximizes battery life in remote control applications.
  • Reduced Complexity: The integrated oscillator reduces external components and simplifies design.
  • Improved Reliability: CMOS technology offers robust performance in noisy environments.
  • Customizable Control: Address and data pins allow for flexible remote control functionality.

Additional Details

The PT2262-IRS requires a power supply voltage typically around 5V. The address and data pins are often set using DIP switches or jumpers. The encoded signal can be transmitted using an infrared LED (for IR remotes) or an RF transmitter. The IRS designation likely refers to the package type or specific configuration. A matching PT2272 decoder must be used on the receiving end to interpret the transmitted data.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess