EN
  • EN
  • DE

PT2260-R2S

Part No PT2260-R2S
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Description Remote Control Encoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282757-PT2260-R2S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT2260-R2S CAD Model

Description

The PT2260-R2S is a remote control encoder IC manufactured by Princeton Technology Corp. It is designed for encoding data for transmission via radio frequency (RF) or infrared (IR) in remote control systems. This IC is commonly paired with decoder ICs from the PT2272 series to create a complete remote control solution.

Applications

  • Wireless remote controls for home appliances (TVs, stereos, etc.)
  • Remote controlled toys
  • Garage door openers
  • Car alarm systems
  • Security systems (wireless sensors, alarm panels)

Features

  • CMOS Technology: Provides low power consumption and high noise immunity.
  • Multiple Address Options: Allows for a large number of unique device addresses, minimizing interference between devices.
  • Built-in Oscillator: Eliminates the need for an external clock source, simplifying circuit design.
  • Address/Data Pins: Configurable address and data pins allow for customization of the remote control system.
  • Low Standby Current: Minimizes battery drain when the remote control is not in use.
  • Easy Interface: Designed for easy interface with RF or IR transmitters.

Benefits

  • Extended Battery Life: The low power consumption of CMOS technology prolongs the battery life of remote control devices.
  • Reduced System Complexity: The built-in oscillator simplifies the design of remote control circuits.
  • Improved Reliability: High noise immunity ensures reliable data transmission even in noisy environments.
  • Customizable Addressing: Multiple address options prevent interference between different remote control systems.
  • Wide Range of Applications: Suitable for a variety of remote control applications, from consumer electronics to security systems.

Additional Details

The PT2260-R2S typically operates with a supply voltage of 5V. The address and data pins can be configured using DIP switches or jumpers to set the device address and data being transmitted. The encoded data is then modulated and transmitted using an RF or IR transmitter. Proper range and interference mitigation depend on the RF/IR circuitry. The 'R2S' suffix likely denotes a specific package type or configuration option.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Lowest to $35.9055
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess