The PT2254A-S is a remote control encoder that uses CMOS technology. It's designed to be used in conjunction with the PT2272 series of remote control decoders. The PT2254A-S encodes address and data information into a format suitable for RF modulation, enabling wireless control of various devices. It is characterized by low power consumption and high noise immunity.
Applications:
- Remote controlled fans
- Remote light switches
- Wireless security systems
- Automated gate control
- Home automation systems
Features:
- CMOS Technology
- Low power consumption
- High noise immunity
- Minimal external components required
- Up to 8 address bits and 4 data bits
- Transmission enable pin for reduced power usage
- Simple oscillator implementation using a resistor
Benefits:
- Extended battery life for remote control devices
- Reliable performance in environments with electrical noise
- Cost-effective due to fewer external components
- Configurable address and data settings
- Easy to integrate into existing remote control systems
Additional Details:
The PT2254A-S is a single transmission encoder and is typically powered by a battery. It operates over a wide voltage range, generally between 3V and 15V. The external resistor connected to the oscillator pin determines the transmission frequency. The address and data bits can be set using DIP switches or hardwired connections. When the transmission enable (TE) pin is activated, the chip transmits the encoded address and data. The paired PT2272 decoder then receives this transmission, validates the address, and outputs the corresponding data. The suffix "-S" may indicate a specific package type or a minor variation of the standard PT2254A. It's crucial to consult the datasheet for specific details regarding pinout and electrical characteristics.
The PT2254A-S utilizes a simple modulation scheme, typically Amplitude Shift Keying (ASK) or Frequency Shift Keying (FSK), depending on the specific transmitter used. It's designed for applications where unidirectional communication is sufficient, such as simple remote control operations.