EN
  • EN
  • DE

PT2128C-C51

Part No PT2128C-C51
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282695-PT2128C-C51
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT2128C-C51 CAD Model

Description

The PT2128C-C51, manufactured by Princeton Technology Corp (PTC), is a remote control encoder IC using CMOS technology. It is designed for a variety of remote control applications, encoding input data and transmitting it via an infrared (IR) signal. This IC is known for its cost-effectiveness and low power consumption. The 'C' likely denotes a specific revision or series, and 'C51' specifies a unique encoding configuration or code set.

Applications

  • Television (TV) remote controls
  • DVD player remote controls
  • Set-top box (STB) remote controls
  • Audio system remote controls
  • Air conditioning remote controls

Features

  • CMOS Technology: Offers low power consumption and excellent noise immunity.
  • Multiple Key Inputs: Allows encoding of multiple distinct functions.
  • Infrared (IR) Transmission: Transmits signals wirelessly via IR light.
  • Integrated Oscillator Circuit: Simplifies design and reduces external component count.
  • Customizable Codes: Supports custom encoding codes for tailored functionality.
  • Low Standby Current: Minimizes power drain when the remote is not actively used.

Benefits

  • Cost-Effective Solution: Provides a budget-friendly option for encoding remote control signals.
  • Prolonged Battery Life: Low power consumption extends battery lifespan in remote control devices.
  • Reliable Operation: CMOS technology ensures stable performance even in noisy environments.
  • Simplified Integration: Easy to incorporate into remote control designs due to a straightforward pin layout.
  • Flexible Functionality: Customizable encoding supports a variety of functions specific to the target device.

Additional Details

The PT2128C-C51 typically operates on a 3V power supply. The specific encoding format and key assignments can be configured to meet the needs of the application. External components, such as a ceramic resonator or crystal oscillator, are used to determine the carrier frequency of the IR signal. The output pin is connected to an IR LED for transmitting the encoded data. Available in common packages like DIP or SOP, the PT2128C-C51 provides an easy-to-use and efficient solution for remote control encoding.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $35.9055
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess