EN
  • EN
  • DE

PT4115EE89E

Part No PT4115EE89E
Manufacturer Powtech
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Powtech
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843562-PT4115EE89E
Ultra Librarian 3D Model Ultra Librarian PT4115EE89E CAD Model

Description

The PT4115EE89E is a continuous conduction mode inductive step-down converter specifically designed for driving single or multiple series connected LEDs efficiently from a voltage source higher than the LED voltage. Manufactured by Powtech, it's ideal for various LED lighting applications.

Applications

  • LED Lighting: Driving LEDs in general illumination applications.
  • Automotive Lighting: Driving LEDs in automotive lighting systems, such as daytime running lights (DRL) and tail lights.
  • Signage: Powering LEDs in illuminated signs.
  • Emergency Lighting: Powering LEDs in emergency lighting systems.
  • Backlighting: LED backlighting for LCD screens.

Features

  • Continuous Conduction Mode: Ensures stable and efficient operation.
  • Inductive Step-Down (Buck) Converter: Efficiently converts a higher voltage to a lower voltage.
  • Wide Input Voltage Range: Operates from a wide range of input voltages.
  • High Efficiency: Minimizes power losses and improves energy efficiency.
  • Internal Open LED Protection: Protects the device from damage if an LED fails open.

Benefits

  • Efficient LED Driving: Provides efficient and stable driving of LEDs.
  • Wide Application Range: Suitable for a wide range of LED lighting applications.
  • Simplified Design: Reduces the complexity of LED driver circuits.
  • Improved Reliability: Integrated protection features enhance reliability.
  • Energy Savings: High efficiency reduces energy consumption.

The PT4115EE89E regulates the LED current by controlling the on-time of an external MOSFET. The datasheet will provide information on the recommended MOSFET selection, the operating frequency, and the protection features. The EE89E likely specifies the package type and other specific characteristics. Key specifications include the input voltage range, output current range, and switching frequency.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1753 $50.8370
700+ $0.1438 $100.6600
1,080+ $0.1393 $150.4440
1,485+ $0.1348 $200.1780
1,920+ $0.1304 $250.3680
2,570+ $0.1169 $300.4330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess