EN
  • EN
  • DE
  • IT

BWS4805S4

Part No BWS4805S4
Manufacturer Power-One
Catalog Custom Parts (B - D)
Description Power-one power module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1202442-BWS4805S4
Categories Custom Parts
Manufacturer Power-One
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BWS4805S4 CAD Model

Description

The BWS4805S4 is a DC-DC converter module manufactured by Power-One (now part of Bel Power Solutions). This isolated module is designed to convert a DC voltage to a lower DC voltage with high efficiency and reliability. It is commonly used in telecommunications, industrial automation, and other applications requiring a regulated DC power source.

Applications

  • Telecommunications Equipment: Powers various components in telecom systems.
  • Industrial Automation: Supplies regulated power to sensors, controllers, and other devices.
  • Distributed Power Systems: Used in distributed power architectures to provide local regulation.
  • Battery-Powered Devices: Enables efficient voltage conversion in battery-operated equipment.
  • Instrumentation: Provides stable power for sensitive measurement devices.

Features

  • Isolated Output: Provides electrical isolation between input and output.
  • High Efficiency: Operates with high efficiency, minimizing power losses and heat generation.
  • Wide Input Voltage Range: Accepts a wide range of input voltages, providing flexibility in power source selection.
  • Regulated Output Voltage: Delivers a stable and precise output voltage.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage.

Benefits

  • Enhanced Reliability: Provides stable and reliable power, improving overall system performance.
  • Improved Efficiency: Reduces power consumption and heat generation, lowering operating costs.
  • Flexible Input: Accommodates a wide range of input voltages, simplifying system design.
  • Precise Output: Ensures a stable and accurate output voltage for sensitive loads.
  • Load Protection: Prevents damage to the load from over-voltage conditions.

Technical Specifications

The BWS4805S4 typically features an input voltage range of 36-75 VDC, and an output voltage of 5 VDC. The output current is typically 4A. It offers isolation of up to 1500 VDC. The operating temperature range is -40°C to +85°C. It includes features such as over-voltage protection, over-current protection, and short-circuit protection. The module is typically encapsulated for enhanced durability and reliability.

The BWS4805S4 from Power-One is a robust and reliable DC-DC converter module designed for demanding applications. Its isolated output, high efficiency, and wide input voltage range make it an excellent choice for providing regulated power in a variety of electronic systems.

You May Also Be Interested in

Conexant Systems
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Murata Electronics North America
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess