EN
  • EN
  • DE

TOP233P

Part No TOP233P
Manufacturer Power Integrations
Catalog PMIC - AC DC Converters, Offline Switchers
Description Family Design Flexible,EcoSmart, Intergrated OFff-line Switcher | IC OFFLINE SWIT OVP UVLO 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Duty Cycle 78%
Switching Frequency 66kHz ~ 132kHz
Power (W) 25W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 8-DIP , 7 Leads
Supplier Device Package DIP-8B
Mounting Style Through Hole
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1271603-TOP233P
Manufacturer Homepage www.powerint.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TOP233P CAD Model

Description

The TOP233P from Power Integrations is an integrated circuit that is currently obsolete.

  • Output Isolation: Yes
  • Internal Switch(s) Voltage Breakdown: 700V
  • Topology: Flyback
  • Duty Cycle: 78%
  • Fault Protection: Current Limiting, Over Temperature, Over Voltage
  • Control Features: Frequency Control
  • Switching Frequency: 66kHz ~ 132kHz
  • Power: 25W
  • Package: DIP-8B
  • Manufacturer Package: 8-DIP, 7 Leads
  • Popularity: Medium
  • Manufacturer Pack Quantity: 50
  • MSL Level: 1 (Unlimited)
  • Operating Temperature: -40°C ~ 150°C

This product has an output isolation and internal switch(s) with a voltage breakdown of 700V. It has a flyback topology and a duty cycle of 78%. This product has fault protection features such as current limiting, over temperature, and over voltage. It also has control features such as frequency control. The switching frequency of this product is 66kHz ~ 132kHz and it has a power of 25W. This product comes in a DIP-8B package and has a manufacturer package of 8-DIP, 7 Leads. The supply and demand status of this product is limited and it has a medium popularity. This product has a manufacturer pack quantity of 50 and an MSL level of 1 (Unlimited). The operating temperature range of this product is -40°C ~ 150°C and it can be found on the manufacturer's homepage at www.powerint.com.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to €1.9012
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to €2.7477
STMicroelectronics
IC CONVERTER OFF LINE PWRSO12 / Converter Offline Topology
Lowest to €12.3009
ON Semiconductor
IC OFFLINE SW FLYBACK D2PAK-6 / Converter Offline Flyback Topology 66kHz D²PAK-6
Need more? Email Us
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to €0.9187
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to €0.7349
Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to €6.1752
ON Semiconductor
IC OFFLINE SWITCH
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to €2.1460

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2174
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ €0.6001 €54.0098
215+ €0.4923 €105.8543
335+ €0.4776 €160.0017
460+ €0.4617 €212.3818
595+ €0.4459 €265.2947
795+ €0.4004 €318.3243
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess