EN
  • EN
  • DE

SC1142D2

Part No SC1142D2
Manufacturer Power Integrations
Catalog OEM Parts ( S )
Description SC1142D2 Power
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 967783-SC1142D2
Categories OEM Parts( S )
Manufacturer Power Integrations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC1142D2 CAD Model

Description

The SC1142D2 is a high-frequency, current-mode PWM controller from Power Integrations. This controller is designed for high-performance off-line power supplies and DC-DC converters. Its advanced features and integrated protection mechanisms make it suitable for a wide range of applications requiring efficient and reliable power conversion.

Applications

  • AC-DC Power Supplies: Used in power supplies for consumer electronics, industrial equipment, and telecom applications.
  • DC-DC Converters: Employed in isolated and non-isolated DC-DC converters for various electronic systems.
  • Adapters and Chargers: Integrated into power adapters for laptops, mobile devices, and other portable electronics.
  • LED Lighting: Utilized in LED drivers for energy-efficient lighting solutions.
  • Auxiliary Power Supplies: Used as auxiliary power sources in larger electronic systems.

Features

  • Current-Mode Control: Provides inherent current limiting and excellent line regulation.
  • High Operating Frequency: Enables the use of smaller magnetic components, reducing the overall size and cost of the power supply.
  • Integrated Protection Features: Includes overvoltage protection (OVP), overcurrent protection (OCP), and over-temperature protection (OTP) to ensure safe and reliable operation.
  • Low Start-up Current: Reduces power consumption during start-up.
  • Programmable Oscillator Frequency: Allows for optimization of the power supply design.
  • Soft-Start Function: Minimizes stress on components during start-up.

Benefits

  • High Efficiency: Minimizes power losses and improves overall system efficiency.
  • Compact Design: Enables the development of smaller and lighter power supplies.
  • Enhanced Reliability: Integrated protection features ensure safe and reliable operation under various fault conditions.
  • Simplified Design: Reduces the number of external components required, simplifying the design process.
  • Cost-Effective Solution: Provides a cost-efficient solution for high-performance power conversion.
  • Improved Performance: Current-mode control ensures excellent line and load regulation.

Specific Details: The SC1142D2 typically operates with a switching frequency ranging from 50 kHz to 200 kHz. It supports various topologies, including flyback, forward, and buck converters. The package type is usually a DIP or SOIC package. Detailed specifications, including operating voltage range, switching frequency, and protection thresholds, are available in the Power Integrations datasheet.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess