EN
  • EN
  • DE
Part No 3227
Manufacturer Pololu Corporation
Catalog Motors - AC, DC
Description GEARMOTOR 370 RPM 12V METAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Motors, Actuators, Solenoids and Drivers - Motors - AC, DC
Mfr Pololu Corporation
Series 25D MP Metal Gearmotor
Product Status Active
Type DC Motor
Function Gearmotor
Motor Type Brushed
Voltage - Rated 12VDC
RPM 370 RPM
Diameter - Shaft 0.157" (4.00mm)
Length - Shaft and Bearing 0.492" (12.50mm)
Termination Style Screw Terminal
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8501.10.4060
Win Source Part Number 855647-3227
Ultra Librarian 3D Model Ultra Librarian 3227 CAD Model

Description

The Pololu 3227 is a brushed DC gearmotor with a 370-type motor and a metal gearbox. It operates at 12VDC and has a rated speed of 370 RPM. The gearbox has a ratio of 15:1, which gives the motor a stall torque of 10.5 kg-cm. The 3227 has a 0.157" (4mm) diameter shaft and a 0.492" (12.5mm) shaft length. It terminates in screw terminals.

The 3227 is a versatile gearmotor that can be used in a wide variety of applications, including robotics, industrial automation, and DIY projects. It is well-suited for applications that require moderate speed and torque, such as driving wheels or lifting objects. The 3227 is also relatively quiet, making it a good choice for applications where noise is a concern.

Here are some specific examples of applications where the 3227 gearmotor can be used:

  • Robotics: The 3227 can be used to drive the wheels of a robot, or to power other actuators such as grippers or arms.
  • Industrial automation: The 3227 can be used to power conveyors, feeders, and other industrial machines.
  • DIY projects: The 3227 can be used to build a variety of DIY projects, such as electric skateboards, robotic lawnmowers, and line following robots.

Here are some of the key features and benefits of the Pololu 3227 gearmotor:

  • High torque: The 3227 has a stall torque of 10.5 kg-cm, which makes it well-suited for applications that require moderate to high torque.
  • Compact size: The 3227 is a relatively compact gearmotor, making it easy to fit into tight spaces.
  • Quiet operation: The 3227 operates relatively quietly, making it a good choice for applications where noise is a concern.
  • Durable construction: The 3227 has a metal gearbox and a 0.157" (4mm) diameter shaft, which makes it durable and resistant to damage.
  • Easy to use: The 3227 terminates in screw terminals, which makes it easy to connect to other components.

Overall, the Pololu 3227 is a versatile and reliable gearmotor that can be used in a wide variety of applications. It is well-suited for applications that require moderate speed and torque, and it is also relatively quiet and compact.

You May Also Be Interested in

Omron
SERVOMOTOR 3000 RPM 400V
Need more? Email Us
Omron
3KW 480V 3000RPM O 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 400V
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 400V
Need more? Email Us
Omron
SERVOMOTOR 1000 RPM 230V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 200V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 400V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 400V
Need more? Email Us
Omron
2KW 480V 2000RPM K 1S MTR
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess