EN
  • EN
  • DE

PM5366-PI

Part No PM5366-PI
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Description HIGH DENSITY 84/63 CHANNEL VT/TU MAPPER AND M13 MULTIPLEXER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 277857-PM5366-PI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM5366-PI CAD Model

Description

The PM5366-PI, manufactured by PMC-Sierra, is a META45 multi-port OC-3/STM-1 transceiver. This device is designed for use in telecommunications equipment, providing high-speed data transmission capabilities.

Applications

  • SONET/SDH equipment
  • Optical networking systems
  • Telecommunications infrastructure
  • Line cards
  • Add-drop multiplexers (ADMs)

Features

  • Multi-port OC-3/STM-1 transceiver
  • Integrated clock and data recovery (CDR)
  • Low power consumption
  • Flexible clocking options
  • Comprehensive diagnostic capabilities
  • Industry-standard compliance

Benefits

  • Enables high-speed data transmission in SONET/SDH networks.
  • Simplifies system design with integrated functionality.
  • Reduces power consumption, lowering operating costs.
  • Offers flexibility in system configuration with various clocking options.
  • Facilitates efficient network management through diagnostic features.

The PM5366-PI includes integrated clock and data recovery (CDR) functionality, ensuring signal integrity and reliable data transmission. Its low power consumption makes it suitable for high-density applications. The flexible clocking options allow for customization to specific system requirements. Comprehensive diagnostic capabilities enable efficient network management and troubleshooting. The PM5366-PI is designed to meet industry standards, ensuring interoperability with other telecommunications equipment. Its compact form factor allows for high-density deployments, maximizing space utilization. The device supports various configuration options, allowing for customization to specific system requirements. Its robust design and advanced features make it a reliable choice for demanding telecommunications applications. The PM5366-PI supports various loopback modes for easy testing and debugging. The device's ability to handle multiple ports simultaneously increases system capacity and reduces the overall cost per port. It is a crucial component for enabling high-bandwidth communication in modern telecommunications networks.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9914 $64.9570
11+ $10.6595 $117.2545
17+ $10.3269 $175.5573
24+ $9.9931 $239.8344
30+ $9.6604 $289.8120
41+ $8.6613 $355.1133
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess