EN
  • EN
  • DE

PM5364-RC

Part No PM5364-RC
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 277856-PM5364-RC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM5364-RC CAD Model

Description

The PM5364-RC, from PMC-Sierra, is part of the META family of devices, specifically a multi-channel OC-3/STM-1 transceiver. This component is crucial for enabling high-bandwidth communication in telecommunications equipment.

Applications

  • SONET/SDH OC-3/STM-1 transmission systems
  • Metro network equipment
  • Access network infrastructure
  • Routers and switches
  • Optical modules

Features

  • Multi-channel OC-3/STM-1 transceiver
  • Integrated Clock and Data Recovery (CDR) circuits
  • Low power dissipation
  • Flexible clocking options
  • Loopback testing capabilities
  • Compliant with industry-standard specifications

Benefits

  • Enables high-density OC-3/STM-1 connectivity in networking equipment.
  • Reduces board space requirements due to its integrated design.
  • Minimizes power consumption, leading to lower operating expenses.
  • Offers flexibility in system design with programmable clocking options.
  • Simplifies system testing and troubleshooting with loopback capabilities.

The PM5364-RC is designed to meet the demands of high-performance networking applications. Its integrated CDR circuits ensure signal integrity and reliable data transmission over optical links. The low power consumption is a significant advantage, especially in densely packed systems. The flexible clocking options allow for easy integration into various system architectures. The built-in loopback testing capabilities simplify the process of system verification and fault isolation. The PM5364-RC supports various diagnostic features, which enhance network monitoring and management. This transceiver is compatible with industry-standard optical modules, providing a seamless interface to optical fibers. Its compact package and integrated functionality make it an ideal choice for space-constrained applications. The PM5364-RC is a key component in enabling high-bandwidth communication in modern telecommunications networks. Its robust design and comprehensive features make it a reliable solution for demanding applications. The device supports various configuration options, allowing for customization to specific system requirements.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess