The PM39LV512-70JCE is a 512 Kbit Low Voltage Flash memory device manufactured by PMC-Sierra. It is organized as 64K x 8 bits. This memory is designed for low-density applications requiring non-volatile storage with low power consumption and enhanced endurance.
Applications
- Low-density embedded systems
- Simple data logging
- Basic firmware storage
- Low-power handheld devices
- Small IoT (Internet of Things) devices
Features
- 512 Kbit (64K x 8) Flash Memory
- Fast access time: 70ns
- Single 3.3V power supply
- Sector Erase Architecture
- Automatic Program and Erase algorithms
- Low power consumption
- CMOS process
- Enhanced Endurance
- JEDEC standard package
Benefits
- Fast read access enables quick data retrieval, improving system performance.
- Sector erase capability allows for flexible memory management and efficient data updates.
- Low power consumption extends battery life in portable applications.
- Automatic program and erase algorithms simplify memory operations and reduce software overhead.
- The single 3.3V power supply is ideal for low voltage systems.
- Enhanced endurance ensures long-term reliability.
Additional Details
The PM39LV512-70JCE provides a smaller storage capacity for simpler applications. Its sector erase architecture, combined with fast access times, makes it suitable for applications that require occasional data updates while maintaining low power usage. The 70ns access time ensures quick retrieval of stored data. Its 3.3V operation voltage is optimized for low-power systems, increasing battery life. The automatic program and erase algorithms simplify software development. The enhanced endurance feature is crucial in applications where data is frequently written or erased. This device is suitable for applications needing only a small amount of non-volatile storage.