The PM39F010-70JCE is a 1 Megabit Flash memory device manufactured by PMC-Sierra. It is organized as 128K x 8 bits. This memory is designed for a wide range of applications requiring non-volatile storage.
Applications
- Embedded systems
- Data logging
- Firmware storage
- Industrial control systems
- Consumer electronics
Features
- 1 Megabit (128K x 8) Flash Memory
- Fast access time: 70ns
- Single 5V power supply
- Sector Erase Architecture
- Automatic Program and Erase algorithms
- Low power consumption
- CMOS process
- Available in a JEDEC standard package
Benefits
- Fast read access enables quick data retrieval, improving system performance.
- Sector erase capability allows for flexible memory management and efficient data updates.
- Low power consumption extends battery life in portable applications.
- Automatic program and erase algorithms simplify memory operations and reduce software overhead.
- The single 5V power supply simplifies system design.
Additional Details
The PM39F010-70JCE offers a reliable and cost-effective solution for non-volatile memory storage. Its sector erase architecture, combined with fast access times, makes it suitable for applications that require frequent data updates. The device is packaged in a standard JEDEC package for ease of integration into existing systems. The 70ns access time ensures quick retrieval of stored data, which is essential for applications requiring high performance. Its low power consumption makes it ideal for battery-powered devices where energy efficiency is critical. The automatic program and erase algorithms simplify software development by automating the memory write and erase processes.