EN
  • EN
  • DE

PW3200B-10

Part No PW3200B-10
Manufacturer Pixelwork
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pixelwork
Win Source Part Number 284746-PW3200B-10
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PW3200B-10 CAD Model

Description

The PW3200B-10 is a display processor manufactured by Pixelworks. These processors are designed to enhance visual performance in a variety of display applications by providing advanced video processing capabilities.

Applications:

  • Digital Projectors
  • Large Format Displays
  • High-Resolution Monitors
  • Broadcast Equipment
  • Medical Imaging Systems

Features:

  • High-Performance Video Processing: Supports various video processing algorithms.
  • Scaling and De-interlacing: Provides scaling for different display resolutions and de-interlacing to improve image quality of interlaced content.
  • Color Management: Offers features for color calibration and correction.
  • Noise Reduction: Reduces artifacts to improve the viewing experience.
  • Motion Adaptive Deinterlacing: This feature intelligently converts interlaced video signals to progressive scan format, minimizing motion artifacts and preserving image detail.
  • Adaptive Contrast Enhancement: Dynamically adjusts the contrast levels within an image to enhance detail and improve overall visual impact.

Benefits:

  • Enhanced Image Quality: Improves sharpness, clarity, and color accuracy.
  • Optimized Visual Experience: Delivers a more engaging and immersive viewing experience.
  • Versatile Application: Suitable for a wide range of display systems and applications.
  • Reduced Artifacts: Minimizes visual distortions and imperfections.
  • Improved Color Fidelity: Accurate color reproduction for lifelike images.

Additional Details:

The PW3200B-10 is designed to handle high-resolution video signals and perform complex processing tasks in real time. It is often used in applications where image quality is critical. Further specifications regarding the resolution and refresh rates supported, power consumption, and other technical details can be found in the official datasheet from Pixelworks.

The specific input and output interfaces supported by the PW3200B-10 will vary depending on the exact configuration and intended application. Common interfaces include HDMI, DisplayPort, and various analog video formats. Consult the product documentation for specific details related to interface compatibility.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess