The PC 16/ 4-STF-10 16 CP3 BD: is a PCB connector manufactured by Phoenix Contact. It is a part of the PC 16 series, designed for power applications requiring reliable and secure connections between wires and printed circuit boards. The connector features a screw connection for easy and robust wire termination.
Applications
- Power supplies
- Industrial control systems
- Building automation
- Drive technology
- Lighting systems
Features
- Screw connection
- High current carrying capacity
- Robust design
- Easy wire termination
- Polarization to prevent mismating
Benefits
- Reliable and secure connections
- Easy installation and maintenance
- High level of safety
- Flexible wiring options
- Long-term stability
Additional Details
The PC 16/ 4-STF-10 16 CP3 BD: typically has a pitch of 10.16 mm and accommodates wires with cross-sections ranging from 0.75 mm² to 2.5 mm². It has 4 positions. The maximum current carrying capacity is often around 76 A and the voltage rating is typically 1000 V. The screw connection provides a secure and gas-tight connection, ensuring long-term reliability. The housing material is usually made of a high-quality polyamide (PA) that is resistant to heat and chemicals. The operating temperature range is usually between -40°C to +100°C. The connector also features a test point for easy circuit testing. The "STF" signifies that it's a plug component with a tension flange.