The Phoenix Contact FKC 2,5/11-ST-5,08 is a PCB connector from the COMBICON FKC 2,5 series. It is a plug component designed for wire-to-board connections in electronic devices and industrial applications. The connector features a 5.08 mm pitch, allowing for reliable and efficient power and signal transmission.
Applications:
- Industrial automation
- Control systems
- Power supplies
- Building automation
- Instrumentation
- Lighting control
Features:
- 5.08 mm pitch
- 11 positions
- Screw connection
- Wire size range: 24-14 AWG
- Rated voltage: 320 V
- Rated current: 12 A
- PA (polyamide) housing material
- Operating temperature: -40°C to 100°C
- Green color
Benefits:
- Reliable and secure wire connections thanks to screw connection technology.
- Easy and fast wire installation.
- High current carrying capacity for demanding applications.
- Durable and robust design ensures long-term performance.
- Compact design for high-density PCB layouts.
- UL and CSA approvals for safety and compliance.
Additional Details:
The FKC 2,5/11-ST-5,08 connector utilizes a screw connection system for secure and reliable wire termination. The clamping area accepts wires ranging from 24 to 14 AWG, making it suitable for a wide range of applications. The polyamide (PA) housing provides excellent electrical insulation and mechanical strength. The connector can be easily mated with corresponding Phoenix Contact headers to create a complete wire-to-board connection system. The green color provides visual identification and helps prevent mis-mating.
This connector is commonly used in applications where a robust and dependable connection is required. The screw connection provides high vibration resistance and ensures long-term stability, even in harsh industrial environments. The 11-position design allows for multiple signals and power connections to be made with a single connector, simplifying wiring and reducing assembly time.