EN
  • EN
  • DE

CT 10-18FS+F/PE-24

Part No CT 10-18FS+F/PE-24
Manufacturer Phoenix Contact
Catalog OEM Parts (C - E)
Description Surge Protector, 100NS, 10KA;
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 959018-CT 10-18FS+F/PE-24
Categories OEM Parts(C-E)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CT 10-18FS+F/PE-24 CAD Model

Description

The CT 10-18FS+F/PE-24 is a circular connector from Phoenix Contact. It's designed for signal and power transmission in industrial environments, offering robust protection and reliable connection.

Applications

  • Industrial Automation
  • Robotics
  • Sensor Technology
  • Actuator Technology
  • Process Engineering
  • Machine Building

Features

  • Number of Positions: 10
  • Connection Method: Crimp connection
  • Degree of Protection: IP67 (when mated)
  • Nominal Current: 8 A
  • Nominal Voltage: 250 V
  • Contact Material: Copper alloy
  • Housing Material: Polyamide (PA)
  • Operating Temperature: -40°C to 85°C
  • Flame Retardant acc. to UL 94-V0

Benefits

  • Reliable signal and power transmission in harsh environments
  • Easy and fast crimp connection
  • High degree of protection against dust and water
  • Robust and durable design for long-term use
  • Wide operating temperature range for various applications
  • Secure and vibration-resistant connection

Additional Details

The CT 10-18FS+F/PE-24 circular connector is designed for demanding applications where reliable connections are crucial. The IP67 rating ensures that the connector is protected against dust and water ingress, making it suitable for outdoor and industrial environments. The crimp connection method provides a secure and gas-tight connection, ensuring long-term reliability. The polyamide housing offers excellent mechanical strength and chemical resistance. The flame-retardant material ensures safety in case of fire. Phoenix Contact offers a wide range of accessories for the CT series, including crimp contacts, tools, and cable glands. The connector is designed for easy assembly and maintenance. The coding options prevent mismating. This connector is typically used in applications where space is limited and a robust connection is required.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess