EN
  • EN
  • DE

1786853

Part No 1786853
Manufacturer Phoenix Contact
Catalog Headers, Plugs and Sockets
Description TERM BLOCK HDR 8POS 90DEG 3.5MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsTerminal BlocksHeaders, Plugs and Sockets
Manufacturer Phoenix Contact
Series COMBICON DMC
Packaging Bulk
Part Status Active
Type Header, Male Pins, Shrouded (4 Side)
Number of Positions 8
Positions Per Level 4
Number of Levels 2
Pitch 0.138" (3.50mm)
Header Orientation 90°, Right Angle
Termination Style Solder
Mounting Type Through Hole
Current - IEC 8A
Voltage - IEC 250 V
Current - UL 8 A
Voltage - UL 150 V
Color Black
Contact Mating Finish Tin
Material Flammability Rating UL94 V-0
Housing Material Liquid Crystal Polymer (LCP)
Contact Tail Length 0.079" (2.00mm)
Insulation Height 0.425" (10.80mm)
Ultra Librarian 3D Model Ultra Librarian 1786853 CAD Model

You May Also Be Interested in

Phoenix Contact
TERM BLOCK HDR 7POS VERT 3.5MM
Lowest to €1.3047
Phoenix Contact
TERM BLOCK HDR 8POS 90DEG 7.62MM
Lowest to €7.8494
WAGO Corporation
THT FEMALE HEADER; 0.6 X 1.0 MM
Lowest to €2.5167
Phoenix Contact
TERM BLOCK PLUG 16POS 3.5MM
Lowest to €9.1856
Phoenix Contact
TERM BLOCK HDR 2POS 90DEG 7.62MM
Lowest to €2.8755
Phoenix Contact
TERM BLOCK HDR 7POS 90DEG 5.08MM
Lowest to €0.7988
Phoenix Contact
TERM BLOCK HDR 7POS VERT 5.08MM
Lowest to €0.7988
Phoenix Contact
TERM BLOCK PLUG 2POS STR 3.81MM
Lowest to €0.9186
Phoenix Contact
TERM BLOCK HDR 4POS VERT 3.81MM
Lowest to €0.7988

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ €2.8399 €48.2784
40+ €2.3302 €93.2071
61+ €2.2574 €137.6990
84+ €2.1845 €183.5016
109+ €2.1117 €230.1780
145+ €1.8933 €274.5242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess