EN
  • EN
  • DE

1718481

Part No 1718481
Manufacturer Phoenix Contact
Catalog Headers, Plugs and Sockets
Description TERM BLOCK PLUG 2POS STR 7.62MM / 2 Position Terminal Block Plug, Female Sockets 0.300" (7.62mm) 180° Free Hanging (In-Line)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Manufacturer Phoenix Contact
Packaging Bulk
Type Plug, Female Sockets
Number of Positions 2
Positions Per Level 2
Number of Levels 1
Pitch 0.300" (7.62mm)
Plug Wire Entry 180°
Termination Style Screwless - Push-In Spring
Mounting Free Hanging (In-Line)
Current - IEC 41A
Voltage - IEC 1 kV
Current - UL 35 A
Voltage - UL 600 V
Wire Gauge or Range - AWG 8-24 AWG
Wire Gauge or Range - mm2 0.2-10mm²
Color Green
Contact Mating Finish Tin
Features Latch Lock
Material Flammability Rating UL94 V-0
Wire Strip Length 15mm
Housing Material Polyamide (PA), Nylon
Insulation Height 0.780" (19.80mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number 1718481-ND,277-6696,SPC 5/ 2-STCL-7,62,SPC5/2-STCL-7,62
Standard Package 50
Win Source Part Number 1332187-1718481
Ultra Librarian 3D Model Ultra Librarian 1718481 CAD Model

Description

The Phoenix Contact 1332187-1718481 is a plug with female sockets, suitable for connectors, interconnects, and terminal blocks.

  • Positions per Level: 2
  • Level: 1
  • Pitch: 0.300 inches (7.62mm)
  • Plug Wire Entry: 180 degrees
  • Termination Style: Screwless push-in spring
  • Current Rating (IEC): 41A
  • Current Rating (UL): 35A
  • Voltage Rating (IEC): 1kV
  • Voltage Rating (UL): 600V
  • Wire Gauge Range: 8-24 AWG
  • Wire Size Range: 0.2-10mm2
  • Color: Green
  • Latch Lock Feature: Yes
  • Contact Mating Finish: Tin
  • Housing Material: Polyamide (PA) or nylon
  • Material Flammability Rating: UL94 V-0
  • Mounting Type: Free hanging (in-line)
  • Insulation Height: 0.780 inches (19.80mm)
  • Wire Strip Length: 15mm

You May Also Be Interested in

Weidmuller
TERM BLOCK HDR 4POS 90DEG 5.08MM
Lowest to $2.9105
Phoenix Contact
TERM BLOCK PLUG 16POS 3.5MM
Lowest to $10.0411
Wurth Electronics Inc
TERM BLOCK HDR 2POS VERT 3.81MM
Lowest to $0.7742
Phoenix Contact
TERM BLOCK HDR 2POS VERT 3.5MM
Lowest to $0.8732
Phoenix Contact
TERM BLOCK HDR 7POS VERT 3.5MM
Lowest to $1.4262
Phoenix Contact
TERM BLOCK HDR 3POS 90DEG 3.5MM
Need more? Email Us
Phoenix Contact
TERM BLOCK HDR 2POS VERT 5.08MM
Lowest to $0.8150
Phoenix Contact
TERM BLOCK HDR 18POS 90DEG 3.5MM
Lowest to $9.8374
Wurth Electronics Inc
TERM BLOCK HDR 2POS 90DEG 3.81MM
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9455 $59.1825
36+ $3.2375 $116.5500
56+ $3.1358 $175.6048
77+ $3.0353 $233.7181
99+ $2.9337 $290.4363
132+ $2.6311 $347.3052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,046 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess