EN
  • EN
  • DE

1440177

Part No 1440177
Manufacturer Phoenix Contact
Catalog Circular Connectors - Accessories
Description CONN FIXING NUT M12 SILVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Nut, Fixing
For Use With/Related Products M12 Panel Mount Connector
Shell Size - Insert M12
Material Copper Alloy
Features Fine Toothing
Color Silver
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1615066-1440177
Ultra Librarian 3D Model Ultra Librarian 1440177 CAD Model

Description

N

You May Also Be Interested in

LEMO
BEND RELIEF 4.0MM GREEN
Need more? Email Us
LEMO
CONN STRAIN RELIEF ORANGE
Need more? Email Us
Amphenol PCD
JAMMS275012 - RECPT, EN
Need more? Email Us
Harwin Inc.
CONN DUST COVER 14S BLACK
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
LEMO
CONN STRAIN RELIEF YELLOW
Need more? Email Us
Amphenol PCD
1/4 PERIMETER MOUNTING FLANGE UN
Need more? Email Us
Amphenol Industrial Operations
GT 24 GASKET REAR MOUNT
Need more? Email Us
LEMO
CONN STRAIN RELIEF ORANGE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess