EN
  • EN
  • DE

W19B160BBT7H

Part No W19B160BBT7H
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409457-W19B160BBT7H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W19B160BBT7H CAD Model

Description

The W19B160BBT7H is a 16M-bit CMOS Flash memory device manufactured by Winbond Electronics. It is organized as 2,097,152 x 8 bits. This device features a 4KB erase sector and operates on a single 2.7V to 3.6V power supply. It is designed for high-density, low-power applications requiring fast read and write operations.

Applications

  • Embedded Systems: Used as storage for firmware and configuration data.
  • Industrial Control: Stores program code and data in industrial automation equipment.
  • Networking Devices: Provides storage for boot code and system parameters in routers and switches.
  • Consumer Electronics: Found in devices such as set-top boxes, digital cameras, and portable media players for storing application code and user data.
  • IoT Devices: Used for storing sensor data and firmware in Internet of Things applications.

Features

  • Density: 16M-bit (2,097,152 x 8)
  • Supply Voltage: Single 2.7V to 3.6V
  • Sector Architecture: 4KB uniform sector erase
  • Interface: Standard SPI interface
  • Operating Temperature: -40°C to +85°C
  • Data Retention: Minimum 20 years
  • Security Features: Software and hardware write protection

Benefits

  • High Density: Offers ample storage capacity for code and data.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • Fast Read/Write: Enables quick program execution and data storage.
  • Reliable Data Storage: Guarantees long-term data retention.
  • Easy Integration: Standard SPI interface simplifies design and implementation.

Additional Details

The W19B160BBT7H utilizes a standard Serial Peripheral Interface (SPI), which enables simple communication with a wide range of microcontrollers and processors. The device supports various SPI modes, allowing for flexible integration into existing systems. It also features advanced power management modes to minimize power consumption during idle periods. This Flash memory device is packaged in a space-saving package, making it ideal for applications where board space is limited.

The W19B160BBT7H is a reliable and versatile Flash memory solution suitable for a wide range of applications that demand high density, low power, and fast performance. Its robust design and comprehensive feature set make it an excellent choice for embedded systems, industrial control, and consumer electronics applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,087 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess