EN
  • EN
  • DE

PLL202-11XC

Part No PLL202-11XC
Manufacturer PhaseLink Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PhaseLink Corporation
Win Source Part Number 277450-PLL202-11XC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLL202-11XC CAD Model

Description

The PLL202-11XC is a highly integrated clock synthesizer from PhaseLink Corporation. This device is designed for a wide range of applications requiring precise clock generation and distribution. It offers excellent jitter performance and frequency stability, making it suitable for demanding applications in networking, telecommunications, and data processing systems. The PLL202-11XC integrates a phase-locked loop (PLL) core with a voltage-controlled oscillator (VCO) and various frequency dividers to generate multiple output clock signals.

Applications

  • Networking equipment: Routers, switches, and hubs.
  • Telecommunications systems: Base stations, access points, and transmission equipment.
  • Data processing systems: Servers, storage devices, and workstations.
  • Video and imaging systems: Cameras, displays, and video processing units.
  • Test and measurement equipment: Signal generators, spectrum analyzers, and oscilloscopes.

Features

  • Low jitter performance: Minimizes timing errors and ensures signal integrity.
  • Wide frequency range: Supports a broad range of input and output frequencies.
  • Multiple output clocks: Provides multiple clock signals for different system components.
  • Integrated VCO: Simplifies design and reduces component count.
  • Selectable loop filter: Allows optimization of PLL performance for different applications.
  • Low power consumption: Reduces power dissipation and extends battery life.
  • Precise Clock Generation: Generates very accurate and stable clock signals.
  • Frequency Synthesis: Synthesizes a variety of output frequencies from a single reference.

Benefits

  • Improved system performance: Low jitter and stable clock signals enhance overall system performance.
  • Reduced development time: Integrated features simplify design and reduce development time.
  • Lower system cost: Reduced component count lowers overall system cost.
  • Enhanced reliability: High-quality components and robust design ensure reliable operation.
  • Simplified clock distribution: Multiple output clocks simplify clock distribution within the system.
  • Stable operation over a wide temperature range.

The PLL202-11XC features a programmable frequency divider that allows users to configure the output frequency to meet their specific requirements. The device also includes a power-down mode to further reduce power consumption when not in use. The PLL202-11XC is available in a small footprint package, making it suitable for space-constrained applications. It is designed for operation over a wide temperature range, ensuring reliable performance in harsh environments. The precise clock signals ensure that the data is transmitted and received correctly, reducing errors and improving overall communication efficiency. The device is compliant with industry standards, ensuring compatibility with other system components and ease of integration.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $47.5828
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Multilayer Ceramic Capacitor (MLCC)
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess