The PL580-35OC-A0-L is a clock generator from PhaseLink Corporation. It's designed to provide precise and stable clock signals for a variety of electronic systems. Based on its part number, it likely operates at or around 35 MHz with specific output characteristics (OC) and package type (A0-L).
Applications
- Networking equipment (routers, switches)
- Consumer electronics (set-top boxes, media players)
- Industrial control systems
- Test and measurement equipment
- Clock distribution networks
Features
- High-precision clock generation
- Low jitter and phase noise
- Configurable output frequencies (if supported)
- Multiple output channels (if supported)
- Low power consumption
- Small form factor package
Benefits
- Improved system performance due to stable clock signals
- Reduced signal interference and errors
- Simplified clock distribution design
- Lower power consumption for energy-efficient systems
- Space-saving design for compact devices
Additional Details
While detailed specifications require access to the product datasheet, key parameters to consider include output frequency, output voltage swing, jitter performance (RMS and peak-to-peak), phase noise, supply voltage, operating temperature range, and package type. The 'OC' likely refers to a specific output characteristic like LVPECL, LVDS, or CMOS, influencing signal compatibility with downstream devices. The 'A0-L' likely refers to a specific package and pinout configuration.
This clock generator would be essential in applications requiring precise timing, such as data transmission, signal processing, and control systems. The low jitter and phase noise characteristics ensure minimal timing errors, which is crucial for high-speed data transfer and signal integrity. Its low power consumption makes it suitable for battery-powered devices and energy-sensitive applications.