The PT7M8201B25TA5EX is a voltage detector manufactured by Pericom. Its primary function is to monitor the input voltage and generate a reset signal when the voltage drops below a pre-defined threshold. This ensures that the connected microcontroller or other sensitive components operate within safe voltage limits.
Applications:
- Microcontroller reset circuits
- Power supply supervision
- Battery-powered equipment
- Embedded systems
- Industrial automation
Features:
- Precise voltage detection threshold
- Low supply current
- Open-drain output
- Small SOT-25 package
- Built-in hysteresis
Benefits:
- Enhanced system reliability by preventing malfunction due to undervoltage conditions
- Protects sensitive components from potential damage
- Low power consumption suitable for battery-powered applications
- Simple implementation with minimal external components
- Space-saving design due to the compact package
The PT7M8201B25TA5EX features a precise detection threshold of 2.5V, making it suitable for systems operating at this voltage level. The open-drain output allows for flexible interfacing with various microcontroller I/O configurations. The integrated hysteresis prevents spurious resets caused by minor voltage fluctuations. The device's low supply current is particularly advantageous in battery-powered applications, where power conservation is crucial. The small SOT-25 package allows for compact designs, saving valuable board space. In summary, this voltage detector provides a reliable, efficient, and space-saving solution for voltage monitoring and reset generation in a wide range of electronic systems.