The PI74LPT374LC from Pericom is an octal D-type flip-flop with 3-state outputs, designed for use in high-performance digital systems. It is commonly used for temporary storage and data transfer applications. It offers eight independent flip-flops, each capable of storing one bit of data.
Applications
- Register implementation
- Data buffering
- Address latching
- Memory address decoding
- Microprocessor systems
Features
- Octal D-type flip-flop
- 3-state outputs
- High-speed operation
- Low power consumption
- Positive-edge triggered clock
- Direct clear input
Benefits
- Efficient data storage and retrieval
- Improved system performance due to high-speed operation
- Reduced power consumption leading to longer battery life
- Easy interface to bus-oriented systems with 3-state outputs
- Simplified system design with direct clear input
Additional Details
The PI74LPT374LC is designed for operation from a 5V power supply. The 3-state outputs allow for easy connection to a shared bus, minimizing loading effects. The device features a positive-edge triggered clock, meaning data is latched on the rising edge of the clock signal. A direct clear input allows all flip-flops to be reset simultaneously. For precise timing specifications, power consumption details, and available package options, refer to the manufacturer's datasheet.