The PI74LPT16244AC is a 16-bit buffer/line driver from Pericom Semiconductor. It's designed for high-speed, low-power applications, particularly in 3.3V systems. It features 3-state outputs, making it suitable for driving bus lines and memory interfaces. This device ensures signal integrity and reliable data transmission in demanding environments.
Applications
- High-speed bus systems
- Data buffering
- Memory interface
- Address driving
- Backplane driving
Features
- Low voltage operation: 3.3V
- High-speed operation: tpd = 4.5 ns (typical)
- Low power consumption
- TTL compatible inputs
- 3-state outputs for bus interface
- Output source/sink capability: 24mA
- Available in TSSOP package
Benefits
- Improved system performance due to fast propagation delays
- Reduced power consumption, improving energy efficiency
- Easy integration with TTL logic circuits
- Direct interface to bus lines, simplifying design
- High drive capability for robust signal transmission
- Space-saving design with TSSOP package
Technical Specifications
The PI74LPT16244AC operates at a supply voltage of 3.3V. It features TTL-compatible inputs and outputs for easy interfacing with other devices. The operating temperature range is -40°C to +85°C. The device's 3-state outputs are controlled by an output enable (OE) input. When OE is high, the outputs are disabled. The package type is TSSOP (Thin Shrink Small Outline Package). Compliant with RoHS standards.