The PI74FCT574TS is an octal D-type flip-flop with 3-state outputs manufactured by Pericom Semiconductor. It's designed for high-speed, low-power applications where data storage and retrieval are critical. The 3-state outputs make it ideal for bus-oriented systems where multiple devices share a common data path.
Applications
- High-speed data buffers
- Address registers
- Memory interface
- Bus transceivers
- Clocked data storage
Features
- High-speed operation: tpd = 4.5 ns (typical)
- Low power consumption
- TTL compatible inputs
- 3-state outputs for bus interface
- Output drive capability: 24mA
- Available in SOIC package
Benefits
- Improved system performance due to fast propagation delays
- Reduced power consumption contributing to energy efficiency
- Easy integration with TTL logic circuits
- Direct connection to bus lines simplifying system design
- High output drive for reliable signal transmission
- Compact SOIC package for space-constrained applications
Technical Specifications
The PI74FCT574TS operates with a supply voltage range of 4.75V to 5.25V. It is designed to be TTL compatible, ensuring easy integration with other logic devices. The operating temperature range is -40°C to +85°C. The output enable (OE) input, when high, disables the outputs, placing them in a high-impedance state. Data is clocked into the flip-flops on the positive edge of the clock (CLK) input. The device is available in a SOIC (Small Outline Integrated Circuit) package. It also meets RoHS compliance standards.