The PI74FCT3244QX is an 8-bit buffer/line driver with 3-state outputs manufactured by Pericom (now Diodes Incorporated). This device is part of the FCT (Fast CMOS Technology) family, designed to provide fast and efficient signal buffering and driving capabilities. It's designed for applications where bidirectional buffering is needed.
Applications:
- Bidirectional bus buffering in high-speed digital systems
- Line driving for increased signal strength and reliability
- Memory address decoding
- Data bus isolation
- Microprocessor systems
Features:
- Fast Propagation Delay: FCT technology allows for fast signal transmission.
- TTL-Compatible Inputs: Enables easy interfacing with TTL logic levels.
- 8-Bit Buffer: Buffers 8 individual data lines.
- 3-State Outputs: Allows the outputs to be disabled, enabling multiple devices on the same bus.
- Bidirectional Buffering: Allows signals to pass in both directions.
- Low Power Dissipation: CMOS technology minimizes power consumption.
- High Output Drive Capability: Provides sufficient current to drive multiple loads.
Benefits:
- Improved System Performance: The high-speed operation reduces signal delay and improves overall system performance.
- Simplified Bus Architecture: 3-state outputs allow for efficient bus sharing.
- Reduced Power Consumption: CMOS technology contributes to energy efficiency.
- Enhanced Signal Integrity: Buffering and line driving improves signal quality.
- Easy Integration: TTL-compatible inputs simplify interfacing with existing systems.
The PI74FCT3244QX is typically packaged in a QSOP (Quarter Size Outline Package) for surface mounting. It operates over a wide temperature range, making it suitable for both industrial and commercial applications. This device is frequently used in systems where bidirectional data flow needs to be controlled and buffered, contributing to overall system performance and reliability.