The PI74FCT16374TVX is a 16-bit D-type flip-flop with a 3-state output from Pericom Semiconductor. It is part of the Fast CMOS Technology (FCT) family, designed for high-speed, low-power applications. This device is typically used in applications requiring high-performance registers, data buffering, and memory address driving.
Applications:
- High-speed memory interface
- Data buffering
- Address driving for memory systems
- Clocked storage elements
- Pipeline registers
Features:
- 16-bit D-type flip-flop
- 3-state outputs
- Fast CMOS Technology (FCT) for high speed
- Low power consumption
- TTL-compatible inputs and outputs
- Positive-edge triggered clock
- Direct clear input
Benefits:
- High-speed operation allows for faster data processing and system performance.
- Low power consumption reduces overall system power requirements.
- 3-state outputs allow for easy connection to a common bus.
- TTL-compatible inputs and outputs simplify interfacing with other logic devices.
- Reduces board space due to high integration.
- Enhanced system reliability due to high noise immunity.
Additional Details:
The PI74FCT16374TVX operates over a wide supply voltage range. Its propagation delay is minimized due to the advanced FCT process technology. The device is available in surface-mount packages, which helps save board space. It's designed to be a direct replacement for industry-standard 74FCT16374 devices. The 3-state outputs are controlled by an output enable (OE) input. When OE is high, the outputs are in a high-impedance state. When OE is low, the outputs are enabled. The direct clear (CLR) input asynchronously resets all flip-flops when low.