EN
  • EN
  • DE

PI74FCT162646TAC

Part No PI74FCT162646TAC
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084817-PI74FCT162646TAC
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI74FCT162646TAC CAD Model

Description

The PI74FCT162646TAC is a 16-bit transceiver with tristate outputs from Pericom, belonging to the Fast CMOS Technology (FCT) family. It's a versatile device designed for bidirectional data transmission and is commonly used in applications requiring high-speed data transfer, such as memory interfaces, data bus transceivers, and level translation. This device offers high performance with low power consumption.

Applications:

  • Data Bus Transceiver: Bidirectional data transfer on data buses.
  • Memory Interfacing: Interfacing with memory devices in computer systems.
  • Level Translation: Interfacing between devices operating at different voltage levels.
  • Peripheral Interfacing: Connecting peripherals such as printers, scanners, and storage devices.
  • Networking Equipment: Used in routers, switches, and other network devices for data transmission.

Features:

  • 16-Bit Transceiver: Allows bidirectional data transfer on 16 lines.
  • High-Speed Operation: Supports high data transfer rates.
  • CMOS Technology: Offers low power consumption.
  • Three-State Outputs: Allows for bus isolation when not actively driving the bus.
  • TTL Compatible Inputs: Compatible with TTL voltage levels.
  • Direction Control: Allows for controlling the direction of data flow.

Benefits:

  • Efficient Data Transfer: Provides bidirectional data transfer on data buses.
  • Enhanced System Performance: High-speed performance supports fast data transfer rates.
  • Reduced Power Consumption: CMOS technology minimizes power consumption.
  • Voltage Level Compatibility: Can be used for level translation between different voltage levels.
  • Simplified System Design: Integrated transceiver simplifies board layout and reduces component count.

Additional Details:

The PI74FCT162646TAC operates from a standard power supply voltage and is available in various package options. Detailed specifications include operating voltage, operating temperature range, propagation delay, output drive strength, input voltage thresholds, and direction control characteristics. Consult the datasheet for complete technical information and application notes.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Harris Corporation
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess