The PI74ALVCH16245V is a 16-bit transceiver with direction control from Pericom Semiconductor (now Diodes Incorporated). It is designed for high-speed, low-power applications. As part of the ALVCH family, it features advanced low-voltage CMOS technology with high-speed capabilities, making it suitable for systems operating at lower voltages with stringent performance requirements.
Applications
- Data bus transceiver applications
- Memory interface
- Bidirectional data transfer
- Isolating memory during power down
- Networking equipment
Features
- 16-bit transceiver
- Direction control input
- 3-state outputs
- Low voltage operation (typically 3.3V)
- High-speed data transfer
- Low power consumption
- TTL-compatible inputs
- Hot insertion capable
Benefits
- Enables bidirectional data transfer over a single bus
- Improves system performance due to high-speed data transfer capabilities
- Reduces power consumption, making it suitable for portable applications
- Simplifies system design with TTL-compatible inputs
- Protects against bus contention with 3-state outputs
- Supports hot insertion for live insertion and removal
Additional Details
The PI74ALVCH16245V operates from a supply voltage of 2.3V to 3.6V. It typically has a propagation delay of around 3 ns, enabling high-frequency operation. The direction control input determines the direction of data flow through the transceiver. The 3-state outputs allow the device to be effectively disconnected from the bus when not transmitting or receiving, preventing bus contention. The hot insertion capability allows the device to be inserted or removed from a live system without causing disruptions. The operating temperature range is typically -40°C to +85°C.