EN
  • EN
  • DE

PI6C2501AW

Part No PI6C2501AW
Manufacturer Pericom
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Phase-Locked Loop Clock Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Pericom
Win Source Part Number 1237608-PI6C2501AW
Manufacturer Homepage www.pericom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI6C2501AW CAD Model

Description

The PI6C2501AW is a low-voltage, low-power 2.5V Zero Delay Buffer (ZDB) designed to distribute high-speed clock signals. It minimizes delay and skew, ensuring accurate timing in various electronic systems. This buffer is suitable for applications that require precise clock signal distribution.

Applications

  • Clock Distribution Networks: Distributing clock signals in computer systems and other electronic devices.
  • Networking Equipment: Used in routers, switches, and other network devices for clock signal distribution.
  • Graphics Cards: Provides clock signals for graphics processing units (GPUs).
  • Motherboards: Distributing clock signals to various components on a motherboard.
  • High-Speed Data Transmission: Used in systems that require precise timing for data transmission.

Features

  • Zero Delay Buffer (ZDB): Minimizes delay between input and output clock signals.
  • Low Skew: Ensures minimal timing differences between output clock signals.
  • Low Voltage Operation: Operates at 2.5V, reducing power consumption.
  • Low Power Consumption: Minimizes power usage in energy-efficient systems.
  • Multiple Outputs: Provides multiple output clock signals.
  • Input Clock Frequency: Supports a wide range of input clock frequencies.
  • Output Enable (OE) Control: Allows enabling or disabling the output clock signals.
  • Space-Saving Package: Available in a compact package for space-constrained applications.

Benefits

  • Precise Clock Distribution: Minimizes delay and skew for accurate timing.
  • Energy Efficient: Low voltage and low power operation conserves energy.
  • Flexible Configuration: Multiple outputs and output enable control provide flexibility.
  • Easy Integration: Compact package simplifies design and layout.
  • Improved System Performance: Accurate timing enhances overall system performance.

Additional Details

The PI6C2501AW typically comes in a TSSOP (Thin Shrink Small Outline Package). The datasheet provides detailed information on electrical characteristics, timing specifications, and application circuits. The input clock frequency range and output clock skew are key parameters to consider when selecting this buffer for a particular application. This Zero Delay Buffer is a reliable solution for distributing high-speed clock signals with minimal delay and skew.

You May Also Be Interested in

Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Renesas Electronics America
IC FANOUT DIST 16TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Analog Devices Inc.
WIDEBAND FRAC SYNTHESIZER WITH M
Lowest to $144.0000
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
AMI SEMICONDUCTOR
IC CLOCK GENERATOR 8SOIC
Need more? Email Us
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess