EN
  • EN
  • DE

PI5C32X384CB

Part No PI5C32X384CB
Manufacturer Pericom
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 20-Bit, 2-Port Bus Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Pericom
Win Source Part Number 348111-PI5C32X384CB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI5C32X384CB CAD Model

Description

The PI5C32X384CB is a high-bandwidth, 3.3V, 32-bit to 32-bit multiplexer/demultiplexer bus switch from Pericom Semiconductor. This device offers a low-resistance path for signal switching, making it ideal for applications requiring efficient and high-speed data routing.

Applications

  • Data multiplexing and demultiplexing
  • Bus isolation and switching
  • High-speed data routing in communication systems
  • Memory interfacing and address decoding
  • Signal switching in networking equipment

Features

  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • 3.3V Supply Voltage: Compatible with standard logic levels.
  • 32-bit to 32-bit Multiplexing/Demultiplexing: Provides versatile data routing capabilities.
  • High Bandwidth: Supports high-speed data transfer rates.
  • Low Power Consumption: Enhances energy efficiency and reduces heat dissipation.
  • Enable Control: Simplifies switch isolation and control.

Benefits

  • Improved Signal Integrity: Low on-resistance ensures minimal signal degradation.
  • Increased System Performance: High bandwidth enables faster data transfer.
  • Reduced Power Consumption: Low power design contributes to energy savings.
  • Enhanced System Flexibility: Multiplexing/demultiplexing capability allows for versatile data routing.
  • Simplified System Design: Easy to integrate into existing systems with standard logic levels.

Additional Details

The PI5C32X384CB typically comes in a QSOP or TSSOP package. It operates over a standard industrial temperature range. The low propagation delay ensures that switching operations are performed quickly. This device is specifically designed to reduce signal reflection and crosstalk, which helps maintain signal integrity in high-speed applications. Consult the Pericom/Diodes Incorporated datasheet for detailed specifications, including voltage levels, current consumption, and timing characteristics.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3108 $59.5944
43+ $2.7166 $116.8138
66+ $2.6317 $173.6922
91+ $2.5468 $231.7588
118+ $2.4619 $290.5042
157+ $2.2072 $346.5304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess