EN
  • EN
  • DE

PI5C32390Q

Part No PI5C32390Q
Manufacturer Pericom
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 16-to-8 Multiplexer/Demultiplexer Bus Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 1237535-PI5C32390Q
Manufacturer Homepage www.pericom.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5C32390Q CAD Model

Description

The PI5C32390Q is a 3.3V, 20-Bit to 10-Bit Mux/Demux with Precharge manufactured by Pericom (now Diodes Incorporated). It's designed for high-performance bus switching and isolation in various digital systems. The 'Q' suffix often indicates that it's an automotive-qualified part, suitable for use in vehicle electronics.

Applications:

  • Automotive infotainment systems
  • Automotive instrument clusters
  • Data multiplexing and demultiplexing
  • Bus isolation
  • Memory interfacing
  • Level translation

Features:

  • 20-Bit to 10-Bit Multiplexer/Demultiplexer
  • 3.3V Operating Voltage
  • Low On-Resistance (Ron)
  • Low Input/Output Capacitance
  • Fast Switching Speed
  • Precharge Function
  • Automotive Qualified (AEC-Q100)
  • Available in TSSOP and other surface-mount packages

Benefits:

  • Enables efficient routing of data signals between different system components.
  • Minimizes signal distortion and propagation delay due to low Ron and capacitance.
  • Reduces signal noise and crosstalk.
  • Meets the stringent requirements of automotive applications.
  • Facilitates easy integration into surface-mount PCBs.
  • The precharge function can improve signal integrity in some applications.

Additional Details:

The PI5C32390Q is specifically designed for high-speed data switching applications. The low on-resistance minimizes voltage drop across the switch, ensuring signal integrity. The automotive qualification (AEC-Q100) guarantees reliable operation over a wide temperature range and under harsh environmental conditions. The precharge function can be used to precharge the bus lines to a known voltage level before switching, which can help to reduce switching noise and improve signal integrity. This device is typically used in applications where multiple data sources need to be selectively routed to a common destination, or vice versa. The detailed electrical characteristics, such as switching speed, Ron, and capacitance, can be found in the Diodes Incorporated datasheet for the PI5C32390Q. Proper power supply decoupling and signal termination techniques are important for optimal performance.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5382 $58.3786
56+ $2.0827 $116.6312
86+ $2.0177 $173.5222
119+ $1.9526 $232.3594
153+ $1.8875 $288.7875
205+ $1.6922 $346.9010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,814 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess