The PI5A3159TEX is a single-pole, single-throw (SPST) analog switch designed for signal routing applications. Manufactured by Pericom, now Diodes Incorporated, this switch is known for its low on-resistance and high bandwidth, making it suitable for a variety of uses.
Applications:
- Audio and Video Signal Switching
- Data Communication Systems
- Portable Devices
- Signal Multiplexing
- Battery-Powered Applications
Features:
- Single-Pole, Single-Throw (SPST) Configuration: Offers a simple on/off switch functionality.
- Low On-Resistance: Minimizes signal loss and distortion.
- High Bandwidth: Supports high-frequency signals without significant attenuation.
- Fast Switching Speed: Enables quick signal routing with minimal delay.
- Low Power Consumption: Conserves power, which is important for battery-powered devices.
- Wide Operating Voltage Range: Offers flexibility in various applications.
Benefits:
- Improved Signal Integrity: Low on-resistance preserves signal quality.
- Versatile Signal Routing: Can be used in various signal routing scenarios.
- Extended Battery Life: Low power consumption makes it ideal for portable devices.
- Efficient Switching: Fast switching speed ensures minimal disruption to signal flow.
- Broad Applicability: Wide operating voltage range makes it suitable for many different designs.
Technical Specifications:
The PI5A3159TEX typically features an on-resistance of less than 1 ohm and is designed to handle high-frequency signals with minimal attenuation. It operates from a single power supply and is available in a compact package. This analog switch is built to meet or exceed industry standards for performance and reliability, making it suitable for demanding applications where maintaining signal integrity is crucial.