The PI49FCT3807QX is a 10-bit bus transceiver manufactured by Pericom (now Diodes Incorporated). This device is designed to facilitate high-speed data transfer between two buses while maintaining low power consumption. It is commonly used in systems requiring reliable bidirectional communication.
Applications
- High-speed data acquisition systems
- Memory interfaces
- Backplane transceivers
- Industrial control systems
- Networking equipment
Features
- 10-Bit Bus Transceiver: Designed for transmitting data across 10 parallel lines.
- High-Speed Data Transfer: Supports fast data transmission rates for improved system performance.
- Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered and energy-efficient applications.
- CMOS Technology: Offers excellent signal integrity and low power operation.
- Tri-State Outputs: Provides tri-state outputs for bus isolation and to prevent bus contention.
- 3.3V Operation: Compatible with standard 3.3V logic levels.
- Packaging: Available in QSOP packages.
Benefits
- Enhanced System Performance: High-speed data transfer capabilities improve the overall performance of the system.
- Reduced Power Consumption: Low power operation extends battery life and reduces overall energy costs.
- Improved Signal Integrity: CMOS technology and tri-state outputs ensure reliable data transfer with minimal signal degradation.
- Simplified System Integration: 3.3V compatibility simplifies integration into existing systems.
- Efficient Bus Management: Tri-state outputs allow for efficient bus management and control, allowing multiple devices to share the bus.
The PI49FCT3807QX is commonly used in scenarios where bidirectional data transfer between two independent buses or systems is necessary. Its low power consumption combined with high-speed capabilities make it a valuable component in many embedded systems and communication interfaces. Designed to meet the demands of modern high-performance computing and networking environments, it ensures reliable and efficient data transmission.