EN
  • EN
  • DE

PI49CT3804SX

Part No PI49CT3804SX
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 274539-PI49CT3804SX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI49CT3804SX CAD Model

Description

The PI49CT3804SX is a high-speed CMOS quad bus switch manufactured by Pericom. It is designed to provide low-impedance connections for high-performance bus switching applications. This device offers minimal signal distortion and propagation delay, making it suitable for a wide range of data transmission and signal routing applications.

Applications:

  • Data Acquisition Systems: For routing signals with minimal distortion.
  • Networking Equipment: In switches and routers for high-speed data transfer.
  • Test and Measurement Equipment: For signal switching and routing.
  • High-Speed Backplanes: In server and communication systems.
  • Multiplexing and Demultiplexing: For signal selection and distribution.

Features:

  • Low On-Resistance: Provides minimal signal attenuation.
  • High Bandwidth: Supports high-speed data transfer rates.
  • Minimal Propagation Delay: Ensures fast signal switching.
  • Wide Operating Voltage Range: Suitable for various system voltages.
  • CMOS Technology: Offers low power consumption.

Benefits:

  • Improved Signal Integrity: Minimizes signal distortion and attenuation.
  • Enhanced System Performance: Enables high-speed data transfer.
  • Reduced Power Consumption: Contributes to energy-efficient designs.
  • Increased Design Flexibility: Adaptable to various application requirements.
  • Reliable Operation: Ensures stable and consistent performance.

Technical Specifications:

The PI49CT3804SX typically features an on-resistance of around 4-5 ohms. It supports a wide operating voltage range (e.g., 2.3V to 3.6V or similar). It often comes in a small surface-mount package. The precise specifications will depend on the specific datasheet for the part.

You May Also Be Interested in

NEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess