EN
  • EN
  • DE

PI3C3384QX

Part No PI3C3384QX
Manufacturer Pericom
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Pericom
Win Source Part Number 347902-PI3C3384QX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3C3384QX CAD Model

Description

The PI3C3384QX from Pericom is a high-bandwidth bus switch designed for high-speed signal routing applications. It is part of Pericom's family of bus switches engineered to minimize signal distortion and optimize performance in demanding digital systems. The PI3C3384QX provides a clean signal path for reliable data transmission, suitable for a variety of applications that require rapid and efficient signal switching.

Applications:

  • High-Speed Data Routing: Employed in servers, networking equipment, and high-performance computing systems to ensure rapid and efficient data transfer.
  • Signal Multiplexing/Demultiplexing: Used to select or distribute signals, simplifying circuit designs and reducing component counts.
  • Bus Isolation: Provides isolation between bus segments, preventing noise and interference propagation.
  • Portable Devices: Suitable for portable devices where switching between data paths is necessary to conserve power and optimize performance.
  • Data Acquisition Systems: Utilized in data acquisition systems to provide high-fidelity signal switching capabilities.

Features:

  • Low On-Resistance (Ron): Minimizes signal attenuation and distortion, ensuring high signal integrity.
  • High Bandwidth: Supports high-speed data transmission rates, meeting the demands of modern digital systems.
  • Minimal Propagation Delay: Reduces latency in signal switching, improving overall system performance.
  • Bidirectional Signal Switching: Allows signals to flow in both directions, enhancing design flexibility.
  • Low Power Consumption: Optimizes power efficiency, making it suitable for battery-powered applications.
  • Enable/Disable Control: Offers precise control over the switching function, allowing for configurable system designs.
  • QFN Package: Provides a compact footprint, which is beneficial for space-constrained applications.

Benefits:

  • Improved Signal Integrity: The low on-resistance and high bandwidth ensure minimal signal degradation, leading to more reliable data transfer.
  • Enhanced System Performance: The reduced propagation delay contributes to faster switching speeds and improved system responsiveness.
  • Increased Design Flexibility: Bidirectional signal switching and enable/disable control provide designers with greater flexibility when implementing complex switching functions.
  • Optimized Power Efficiency: Low power consumption extends battery life in portable devices and reduces overall system power requirements.
  • Compact Design: The QFN package simplifies board layout and minimizes component count, saving space.
  • Robust System Reliability: Isolation between bus segments prevents noise and interference, enhancing system stability.

The PI3C3384QX typically comes in a QFN (Quad Flat No-Leads) package. The datasheet should be consulted for specific details, including pinout configurations, voltage requirements, and operational temperature ranges, to ensure proper and reliable operation. This bus switch offers a good balance of speed, efficiency, and reliability, making it a solid choice for high-performance signal switching applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1173 $59.2287
46+ $2.5583 $117.6818
70+ $2.4786 $173.5020
97+ $2.3989 $232.6933
125+ $2.3181 $289.7625
167+ $2.0790 $347.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess