EN
  • EN
  • DE

PI3B16248BEX

Part No PI3B16248BEX
Manufacturer Pericom
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Pericom
Win Source Part Number 347865-PI3B16248BEX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3B16248BEX CAD Model

Description

The PI3B16248BEX is a 16-bit to 24-bit multiplexer/demultiplexer bus switch from Pericom Semiconductor. This device is designed for high-bandwidth applications where signal integrity and minimal propagation delay are critical. It allows for the multiplexing of two 16-bit buses onto a single 24-bit bus, or the reverse demultiplexing of a 24-bit bus into two 16-bit buses.

Applications:

  • Memory expansion and management
  • High-speed data routing
  • Bus isolation and switching
  • Data multiplexing and demultiplexing
  • Networking equipment
  • Server and workstation applications

Features:

  • Low On-Resistance (Ron): Minimizes signal attenuation and distortion, preserving signal integrity.
  • Low Propagation Delay: Ensures fast signal transmission, crucial for high-speed applications.
  • Wide Bandwidth: Supports high-frequency signals without significant degradation.
  • Bi-Directional Switching: Enables data flow in either direction, providing design flexibility.
  • Low Power Consumption: Reduces power dissipation, suitable for power-sensitive applications.
  • TTL-Compatible Control Inputs: Simplifies interfacing with standard logic circuits.
  • Available in various package options to suit different board layouts.

Benefits:

  • Improved System Performance: Low Ron and propagation delay result in faster data transfer rates.
  • Increased System Flexibility: Bi-directional switching allows for versatile system configurations.
  • Reduced Board Space: Integration of multiplexing/demultiplexing functions reduces component count.
  • Lower Power Consumption: Minimizes energy usage, extending battery life in portable devices.
  • Enhanced Signal Integrity: Preserves signal quality, ensuring reliable data transmission.

Additional Details:

The PI3B16248BEX operates on a standard supply voltage. It is designed to minimize signal reflections and crosstalk, essential for high-speed digital systems. This device is commonly used in systems requiring the expansion of memory or the routing of high-speed data signals. The bi-directional nature of the switch makes it suitable for applications where data flows in both directions. The low on-resistance ensures that signals are not significantly attenuated as they pass through the switch. The TTL-compatible inputs facilitate easy integration with standard logic circuits. This part is found in various applications, including servers, networking devices, and other high-performance computing systems. It is also designed to meet the requirements of various industry standards. The device package is optimized for efficient heat dissipation. The internal circuitry incorporates electrostatic discharge (ESD) protection. Package options are available based on the specific application and space constraints.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess