The PI3B16215V from Pericom is a 16-bit bus switch optimized for high-speed signal switching and isolation. Its key design features prioritize minimizing signal degradation and propagation delay, making it suitable for performance-critical applications where data integrity is paramount. This switch facilitates efficient data routing and switching within complex digital systems.
Applications:
- High-speed data acquisition systems
- Bus isolation and segmentation
- Memory bank switching
- Signal routing in networking equipment
- Mobile and portable devices
- Any application requiring fast, clean signal switching
Features:
- Extremely Low On-Resistance (Ron): Minimizes signal attenuation and insertion loss, preserving signal integrity.
- Ultra-Fast Switching Speed: Enables rapid signal transitions, crucial for high-speed data transfer.
- High Bandwidth: Accommodates high-frequency signals without significant distortion.
- Bi-directional Data Flow: Supports data transmission in either direction, increasing design flexibility.
- Minimal Propagation Delay: Reduces latency in signal paths, improving overall system performance.
- Low Power Consumption: Optimizes energy efficiency for battery-powered and energy-sensitive applications.
- TTL-Compatible Control Inputs: Simplifies interfacing with standard logic circuits.
Benefits:
- Enhanced Signal Integrity: Extremely low Ron and fast switching speeds ensure minimal signal degradation.
- Improved System Performance: High bandwidth and minimal propagation delay contribute to faster data transfer rates.
- Greater Design Flexibility: Bi-directional data flow enables versatile system architectures.
- Reduced Power Consumption: Low power operation extends battery life and reduces overall energy costs.
- Simplified System Integration: TTL-compatible inputs streamline interfacing with existing logic.
Additional Details:
The PI3B16215V bus switch is designed to operate at a standard voltage level, making it compatible with many modern digital systems. Its primary application lies in high-speed data paths where maintaining signal integrity is paramount. The device is commonly used to switch between different memory resources or to isolate sections of a bus to prevent signal interference. The ultra-low on-resistance of the switch ensures that data signals pass through with minimal attenuation. Its fast switching speed ensures that there is minimal delay during the transition. The bi-directional capability makes it suitable for applications where data flow changes dynamically. Internal ESD protection circuits safeguard the device from electrostatic discharge events. The small package size helps to minimize board space. This part is often found in high-end computing and telecommunications equipment. The TTL-compatible inputs allow direct interfacing with many common microcontrollers and microprocessors without requiring additional level-shifting circuitry.