EN
  • EN
  • DE

P15A100Q

Part No P15A100Q
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 265534-P15A100Q
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P15A100Q CAD Model

Description

The P15A100Q is a Transient Voltage Suppressor (TVS) diode array manufactured by Pericom Semiconductor. It's designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surges. This device provides a robust and reliable solution for safeguarding I/O ports and data lines in various electronic systems.

Applications:

  • Mobile Devices: Smartphones, tablets, and other portable electronics.
  • Networking Equipment: Ethernet ports, USB interfaces, and other communication lines.
  • Consumer Electronics: Televisions, set-top boxes, and gaming consoles.
  • Automotive Electronics: In-vehicle infotainment systems, engine control units (ECUs), and sensor interfaces.
  • Industrial Equipment: Programmable logic controllers (PLCs), data acquisition systems, and motor drives.

Features:

  • Low Clamping Voltage: Minimizes voltage overshoot during transient events, protecting sensitive components.
  • Fast Response Time: Quickly responds to transient events, ensuring effective protection.
  • Low Capacitance: Minimizes signal distortion in high-frequency applications.
  • Multiple Protection Channels: Provides protection for multiple I/O lines or data lines.
  • Small Package Size: Available in compact surface mount packages for space-saving designs.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Enhanced ESD Protection: Protects electronic components from damage due to electrostatic discharge.
  • Improved System Reliability: Reduces downtime and maintenance costs associated with transient-related failures.
  • Compliance with Regulatory Standards: Helps meet ESD and surge protection requirements for various applications.
  • Simplified Design: Simplifies circuit design by providing a single-component protection solution.
  • Cost-Effective Solution: Provides a cost-effective way to protect electronic components from transient events.

Additional Details:

The P15A100Q typically features a working voltage of 5V and a clamping voltage around 10V during an ESD event. It generally uses a small footprint package like a SOT-23 or similar. Consult the datasheet for specific details regarding its peak pulse current (Ipp) capability, capacitance, and other electrical characteristics. Proper PCB layout, including short trace lengths and ground plane connections, is essential for optimal performance.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Samsung
Need more? Email Us
NVIDIA
Lowest to $35.9055
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess