The PE4261 is a high-performance SPDT (Single Pole Double Throw) RF switch from Peregrine Semiconductor, designed for applications requiring low insertion loss, high isolation, and excellent linearity. It is commonly used in wireless communication systems and general-purpose RF switching.
Applications
- Cellular infrastructure
- Wireless LAN (WLAN)
- Test and measurement equipment
- Satellite radio
- General RF switching applications
Features
- High linearity: IIP3 = +67 dBm
- Low insertion loss: 0.35 dB at 3 GHz
- High isolation: 30 dB at 3 GHz
- Single positive supply: 2.7 V to 5.5 V
- UltraCMOS® technology
- Compact QFN package
Benefits
- Improved signal integrity with high linearity, minimizing distortion and unwanted signals.
- Enhanced system performance with low insertion loss, maximizing signal strength and minimizing power loss.
- Reduced interference and crosstalk with high isolation, ensuring signal purity.
- Simplified system design with a single positive supply, reducing component count and complexity.
- High reliability and performance due to UltraCMOS® technology.
- Space-saving design with a compact QFN package.
Additional Details
The PE4261 operates over a wide frequency range, typically from 100 MHz to 6 GHz, making it suitable for diverse RF applications. The use of Peregrine's UltraCMOS® process technology ensures high performance and reliability. The SPDT switch is available in a small QFN package, making it ideal for space-constrained designs. Its high IIP3 ensures that the switch introduces very little distortion, critical for applications where signal fidelity is paramount. The low insertion loss helps maintain signal strength, and the high isolation prevents unwanted signals from leaking through. It also supports CMOS logic control for ease of integration.