EN
  • EN
  • DE

MLP-21-300-M1-A

Part No MLP-21-300-M1-A
Manufacturer PCTEL, Inc.
Catalog RF Accessories
Description MLFML240C MOUNT, 25 FT 0 IN LMR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Accessories
Mfr PCTEL, Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1143205-MLP-21-300-M1-A
Ultra Librarian 3D Model Ultra Librarian MLP-21-300-M1-A CAD Model

Description

The PCTEL, Inc. 1143205-MLP-21-300-M1-A is an RF accessory from PCTEL, Inc.

  • Application: RF and wireless applications
  • Packaging: Bulk
  • Market Status: Active
  • Description: versatile accessory that can be used in different RF applications
  • Compatibility: Compatible with various devices and systems
  • Usage: Suitable for both commercial and industrial applications

You May Also Be Interested in

Pulse
ANT CABLE NMOHF 17' RG58A-U PL2
Need more? Email Us
Pulse
ANTENNA CABLE LM TLP MT
Need more? Email Us
Pulse
ANT CABLE MNT NMO 17' RG58U
Need more? Email Us
Pulse
ANT CABLE NMO MOUNT 17' RG58U
Need more? Email Us
Pulse
ANT CABLE NMOKHFUD WITH 35' COAX
Need more? Email Us
Pulse
ANT CABLE MNT NMO 17' RG58U
Need more? Email Us
TE Connectivity
ANTENNA MAGNETIC BASE 50MM RG174
Need more? Email Us
Pulse
ANT CABLE NMO 17' UD MPL INS
Need more? Email Us
Pulse
ANT CABLE NMOKHF THK MOUNT 1-2
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess