EN
  • EN
  • DE

PS8520ATQFN20GTR

Part No PS8520ATQFN20GTR
Manufacturer Parade
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Parade
Win Source Part Number 281450-PS8520ATQFN20GTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS8520ATQFN20GTR CAD Model

Description

The PS8520ATQFN20GTR, manufactured by Parade Technologies, is a high-performance DisplayPort/eDP (embedded DisplayPort) re-timer designed to improve signal integrity in display applications. This device is specifically designed to compensate for signal losses and jitter introduced by PCB traces, connectors, and cables, ensuring optimal display quality and performance.

Applications:

  • Laptops and Notebooks: Used to improve display signal quality between the graphics processor and the LCD panel.
  • Desktop Monitors: Integrated into monitors to compensate for signal losses in the display cable.
  • Docking Stations: Employed in docking stations to extend the reach and improve the reliability of DisplayPort signals.
  • Embedded Systems: Utilized in industrial displays and other embedded systems requiring high-quality display output.
  • All-in-One PCs: Found in all-in-one computers to enhance display performance.

Features:

  • DisplayPort 1.4 and eDP 1.4 Compliance: Supports the latest DisplayPort and eDP standards for high-resolution displays.
  • Adaptive Equalization: Automatically adjusts equalization settings to compensate for channel losses.
  • Jitter Cleaning: Reduces jitter in the DisplayPort signal to improve display stability.
  • Low Power Consumption: Designed for minimal power usage, suitable for battery-powered devices.
  • QFN20 Package: Compact Quad Flat No-leads (QFN) package for space-constrained applications.
  • Transparent Operation: Operates without altering the underlying DisplayPort protocol.
  • HDCP 2.2 Support: Supports High-bandwidth Digital Content Protection (HDCP) for secure content delivery.

Benefits:

  • Improved Display Quality: Enhances display clarity and reduces artifacts by compensating for signal degradation.
  • Extended Signal Reach: Enables reliable DisplayPort connections over longer distances.
  • Reduced System Cost: Minimizes the need for expensive high-quality cables.
  • Simplified System Design: Simplifies board layout and routing by allowing for longer trace lengths.
  • Enhanced System Reliability: Ensures reliable display operation even in noisy environments.

Additional Details:

The PS8520ATQFN20GTR is typically powered by a 3.3V supply. It features adjustable equalization settings, allowing users to fine-tune the signal compensation for specific channel characteristics. The device's adaptive equalization feature automatically adjusts the settings based on the input signal, ensuring optimal performance over a wide range of operating conditions. Its low power consumption makes it suitable for portable and battery-powered applications where power efficiency is critical. The QFN20 package offers a small footprint, making it ideal for use in compact devices. The PS8520ATQFN20GTR is designed to be transparent to the host system, requiring no software drivers or configuration. It is a plug-and-play solution that seamlessly integrates into existing DisplayPort and eDP systems. The integrated jitter cleaning capability helps to remove unwanted noise and timing variations from the signal ensuring the highest quality display possible.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5029 $60.0696
57+ $2.0536 $117.0552
88+ $1.9901 $175.1288
120+ $1.9254 $231.0480
156+ $1.8619 $290.4564
208+ $1.6690 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess